Amphenol Sine Systems Circular Connector Assemblies RT0W01210SNH-K

Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1306-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1306-ND
Circular Connector Assemblies 889-1306-ND
10 Position Circular Connector Receptacle, Female Sockets Crimp

10 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel - 23AC1427 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel
23AC1427
Industrial Circular, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel 23AC1427
INDUSTRIAL CIRCULAR, RCPT, 10POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 10POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1306-ND 23AC1427
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details