Amphenol Sine Systems Long Backshell, Straight, Shell Size 14, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-14CG-S2

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 14, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 14, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 14, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6195 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 14, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6195
Long Backshell, Straight, Shell Size 14, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6195
LONG BACKSHELL, STRAIGHT, SHELL SIZE 14, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 14, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6195
Product Name Long Backshell, Straight, Shell Size 14, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206322-0 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details