Amphenol Sine Systems Backshell, Right Angle, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0B-16CG-S1

Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Right Angle, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6186 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Right Angle, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6186
Backshell, Right Angle, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6186
BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6186
Product Name Backshell, Right Angle, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822740 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details