Amphenol Sine Systems Circular Connector Housings RT071412PNHECR

Description
RECEPTACLE, JAM NUT, 12 POSITION
Request a Quote Datasheet
Description
RECEPTACLE, JAM NUT, 12 POSITION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT071412PNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT071412PNHECR-ND
Circular Connector Housings 889-RT071412PNHECR-ND
RECEPTACLE, JAM NUT, 12 POSITION

RECEPTACLE, JAM NUT, 12 POSITION

Buy Now Datasheet
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Reduced Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9217 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Reduced Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9217
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Reduced Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9217
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, and End Cap with Reduced Individual Wire Seals, Range 14 - 24AWG RoHS Compliant: Yes

Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, and End Cap with Reduced Individual Wire Seals, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT071412PNHECR-ND 54AJ9217
Product Name Circular Connector Housings Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Reduced Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers