Amphenol Sine Systems Circular Connector Housings RT07128PNHECR

Description
RECEPTACLE, JAM NUT, 8 POSITION,
Request a Quote Datasheet
Description
RECEPTACLE, JAM NUT, 8 POSITION,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT07128PNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT07128PNHECR-ND
Circular Connector Housings 889-RT07128PNHECR-ND
RECEPTACLE, JAM NUT, 8 POSITION,

RECEPTACLE, JAM NUT, 8 POSITION,

Buy Now Datasheet
Receptacle, Jam Nut, 8 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9216 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Jam Nut, 8 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9216
Receptacle, Jam Nut, 8 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9216
Receptacle, Jam Nut, 8 Position, Male, Shell Size 12, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Receptacle, Jam Nut, 8 Position, Male, Shell Size 12, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT07128PNHECR-ND 54AJ9216
Product Name Circular Connector Housings Receptacle, Jam Nut, 8 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers