Amphenol Sine Systems Circular Connector Housings RT07124PNHEC03R

Description
4 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT07124PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT07124PNHEC03R-ND
Circular Connector Housings 889-RT07124PNHEC03R-ND
4 Position Circular Connector Receptacle Housing Panel Mount Backshell

4 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2809
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2809
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT07124PNHEC03R-ND 55AJ2809
Product Name Circular Connector Housings Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data