Amphenol Sine Systems Circular Connector Housings RT06147PNHEC03R

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT06147PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT06147PNHEC03R-ND
Circular Connector Housings 889-RT06147PNHEC03R-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2803
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2803
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT06147PNHEC03R-ND 55AJ2803
Product Name Circular Connector Housings Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers