12P PLUG,CIRC MALE KIT,18-16AWG,IP69K MATED
12 Position Circular Connector Plug, Male Pins Crimp
Connector
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts;
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RT061412PNH03SS-K | 889-RT061412PNH03SS-K-ND | RT061412PNH03SS-K | 02AH3529 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 250 volts |