8P PLUG,CIRC FEM KIT,18-16AWG,IP69K MATED
8 Position Circular Connector Plug, Female Sockets Crimp
Connector
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RT06128SNH03SS-K | 889-RT06128SNH03SS-K-ND | RT06128SNH03SS-K | 02AH3527 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 250 volts |