Amphenol Sine Systems Circular Connector Assemblies RT001823PNH-K

Description
23 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1277-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1277-ND
Circular Connector Assemblies 889-1277-ND
23 Position Circular Connector Receptacle, Male Pins Crimp

23 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Receptacle Kit, Square Flange, 23 Position, Male, Shell Size 18, With Machined Gold Contacts, Size 16 (18-16Awg), Gasket Rohs Compliant Amphenol Sine/tuchel - 02AH3500 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Kit, Square Flange, 23 Position, Male, Shell Size 18, With Machined Gold Contacts, Size 16 (18-16Awg), Gasket Rohs Compliant Amphenol Sine/tuchel
02AH3500
Receptacle Kit, Square Flange, 23 Position, Male, Shell Size 18, With Machined Gold Contacts, Size 16 (18-16Awg), Gasket Rohs Compliant Amphenol Sine/tuchel 02AH3500
Receptacle Kit, Square Flange, 23 Position, Male, Shell Size 18, with Machined Gold Contacts, Size 16 (18-16AWG), Gasket RoHS Compliant: Yes

Receptacle Kit, Square Flange, 23 Position, Male, Shell Size 18, with Machined Gold Contacts, Size 16 (18-16AWG), Gasket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1277-ND 02AH3500
Product Name Circular Connector Assemblies Receptacle Kit, Square Flange, 23 Position, Male, Shell Size 18, With Machined Gold Contacts, Size 16 (18-16Awg), Gasket Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers