Amphenol Sine Systems Wall Mt Receptacle, Pin, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0018-23PNH

Description
WALL MT RECEPTACLE, PIN, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
WALL MT RECEPTACLE, PIN, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mt Receptacle, Pin, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6216 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mt Receptacle, Pin, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6216
Wall Mt Receptacle, Pin, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6216
WALL MT RECEPTACLE, PIN, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

WALL MT RECEPTACLE, PIN, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6216
Product Name Wall Mt Receptacle, Pin, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details