Amphenol Sine Systems Receptacle, Square Flange, 7 Position, Male, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel RT00147PNHECR

Description
Receptacle, Square Flange, 7 Position, Male, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Seals, Range 14 - 24AWG RoHS Compliant: Yes
Description
Receptacle, Square Flange, 7 Position, Male, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Seals, Range 14 - 24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Square Flange, 7 Position, Male, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9189 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Square Flange, 7 Position, Male, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9189
Receptacle, Square Flange, 7 Position, Male, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9189
Receptacle, Square Flange, 7 Position, Male, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Seals, Range 14 - 24AWG RoHS Compliant: Yes

Receptacle, Square Flange, 7 Position, Male, Shell Size 14, and End Cap with Reduced Diameter Individual Wire Seals, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ9189
Product Name Receptacle, Square Flange, 7 Position, Male, Shell Size 14, And End Cap With Reduced Diameter Individual Wire Seals, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers