Amphenol Sine Systems Circular Connector Assemblies RT001412PNH-K

Description
12 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1273-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1273-ND
Circular Connector Assemblies 889-1273-ND
12 Position Circular Connector Receptacle, Male Pins Crimp

12 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT001412PNH-K
Electronic Connector 329-RT001412PNH-K
Standard Circular Connector Sqr Flg Rcpt 12 Pos SZ 14 Pin Kit Product overview: RT001412PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT001412PNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Sqr Flg Rcpt 12 Pos SZ 14 Pin Kit Product overview: RT001412PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT001412PNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel - 43AC1838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
43AC1838
Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel 43AC1838
CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:ecomate Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:ecomate Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet
Industrial Circular, Plug, 12Pos, Flange Rohs Compliant Amphenol Sine/tuchel - 65AH9921 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 12Pos, Flange Rohs Compliant Amphenol Sine/tuchel
65AH9921
Industrial Circular, Plug, 12Pos, Flange Rohs Compliant Amphenol Sine/tuchel 65AH9921
INDUSTRIAL CIRCULAR, PLUG, 12POS, FLANGE ROHS COMPLIANT: YES

INDUSTRIAL CIRCULAR, PLUG, 12POS, FLANGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1273-ND 329-RT001412PNH-K 43AC1838 65AH9921
Product Name Circular Connector Assemblies Electronic Connector Circular Conn, Plug, 12Pos, Crimp; Product Range Amphenol Sine/tuchel Industrial Circular, Plug, 12Pos, Flange Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts 500 volts
Unlock Full Specs
to access all available technical data