The Circular Connector, Receptacle, 8 Position, Crimp, part number 54AJ9185, is designed for use in various applications requiring reliable electrical connections. It features a flange mount receptacle style and accommodates 8 contacts, which are crimp socket types. The connector is constructed from a zinc alloy shell that is nickel plated, ensuring durability and resistance to corrosion. This product has a rated current of 13A and a rated voltage of 500V (AC/DC), making it suitable for a range of electrical applications. It operates effectively within a temperature range of -40°C to 125°C and has an insulation resistance of a minimum of 5000 megaohms. The connector is rated IP67 when mated, providing protection against dust and water ingress. The connector supports contact sizes of 16# and is compatible with wire sizes ranging from 14 to 24 AWG. It is RoHS compliant, ensuring it meets environmental standards. The product is designed for a minimum of 500 mating cycles, indicating its reliability for repeated use.
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT00128SNHEC03R-ND | 54AJ9185 |
| Product Name | Circular Connector Housings | Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |