Amphenol Industrial EV Connectors RL01001-70

Description
Amphenol Industrial RL01001-70
Request a Quote Datasheet
Description
Amphenol Industrial RL01001-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2390393 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390393
EV Connectors 2390393
Amphenol Industrial RL01001-70

Amphenol Industrial RL01001-70

Supplier's Site
Philadelphia, PA, United States
10MM RDLK 70MM ORANGE TUB

10MM RDLK 70MM ORANGE TUB

Buy Now
Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial - 37X7746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial
37X7746
Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial 37X7746
CONNECTOR, POWER ENTRY, RCPT, 250A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 250A, 1KV; Product Range:RADLOK Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2390393 Amphenol RL01001-70 37X7746
Product Name EV Connectors Connector, Power Entry, Rcpt, 250A, 1Kv; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details