Amphenol Sine Systems Modular/Ethernet Connector (RJ45) Jacks With Magnetics RJX8FD6110

Description
CONN JACK 1PORT PANEL MOUNT
Request a Quote Datasheet
Description
CONN JACK 1PORT PANEL MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 889-RJX8FD6110-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
889-RJX8FD6110-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 889-RJX8FD6110-ND
CONN JACK 1PORT PANEL MOUNT

CONN JACK 1PORT PANEL MOUNT

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJX8FD6110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8FD6110
Modular Connectors / Ethernet Connectors RJX8FD6110
Modular Connectors / Ethernet Connectors XLRnet D TYPE IDC 110 TERMINALS CAT6

Modular Connectors / Ethernet Connectors XLRnet D TYPE IDC 110 TERMINALS CAT6

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Idc; Modular Connector Type Amphenol Sine/tuchel - 77AC3223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Idc; Modular Connector Type Amphenol Sine/tuchel
77AC3223
Connector, Rj45, Jack, 8P8C, Idc; Modular Connector Type Amphenol Sine/tuchel 77AC3223
CONNECTOR, RJ45, JACK, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Chassis Mount; Shielding:- RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Chassis Mount; Shielding:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-RJX8FD6110-ND RJX8FD6110 77AC3223
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, Idc; Modular Connector Type Amphenol Sine/tuchel
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount, Flange Panel Mount Chassis Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details