Amphenol Sine Systems Modular/Ethernet Connector (RJ45) Jacks With Magnetics RJX8FD5I

Description
CONN JACK 1PORT PANEL MOUNT
Request a Quote Datasheet
Description
CONN JACK 1PORT PANEL MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 889-RJX8FD5I-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
889-RJX8FD5I-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 889-RJX8FD5I-ND
CONN JACK 1PORT PANEL MOUNT

CONN JACK 1PORT PANEL MOUNT

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Lan Category Amphenol Sine/tuchel - 84AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Lan Category Amphenol Sine/tuchel
84AC2536
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Lan Category Amphenol Sine/tuchel 84AC2536
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; LAN Category:Cat5e; Product Range:XLRnet D Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; LAN Category:Cat5e; Product Range:XLRnet D Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJX8FD5I - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8FD5I
Modular Connectors / Ethernet Connectors RJX8FD5I
Modular Connectors / Ethernet Connectors XLRnet D TYPE IDC T ERMINALS CAT5E

Modular Connectors / Ethernet Connectors XLRnet D TYPE IDC T ERMINALS CAT5E

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-RJX8FD5I-ND 84AC2536 RJX8FD5I
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Rj45 Connector, Jack, 8P8C, 1Port, Idc; Lan Category Amphenol Sine/tuchel Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount, Flange
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details