Amphenol Sine Systems Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel RJX8FA5HB

Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:Cat5e; Product Range:XLRnet Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:Cat5e; Product Range:XLRnet Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel - 84AC2535 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel
84AC2535
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel 84AC2535
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:Cat5e; Product Range:XLRnet Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:Cat5e; Product Range:XLRnet Series; SVHC:No SVHC (27-Jun-2018); Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJX8FA5HB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8FA5HB
Modular Connectors / Ethernet Connectors RJX8FA5HB
Modular Connectors / Ethernet Connectors A/B Type Ethernet Chassis Mount No LED

Modular Connectors / Ethernet Connectors A/B Type Ethernet Chassis Mount No LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2535 RJX8FA5HB
Product Name Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ethernet Connectors - 413419 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details