Amphenol Corporation XLR Connectors RJX8FA3HB

Description
Amphenol Industrial RJX8FA3HB
Request a Quote Datasheet
Description
Amphenol Industrial RJX8FA3HB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 2617976 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617976
XLR Connectors 2617976
Amphenol Industrial RJX8FA3HB

Amphenol Industrial RJX8FA3HB

Supplier's Site
XLR Connectors - 2617974 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617974
XLR Connectors 2617974
Amphenol Industrial RJX8FA3HB

Amphenol Industrial RJX8FA3HB

Supplier's Site
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 889-RJX8FA3HB-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
889-RJX8FA3HB-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 889-RJX8FA3HB-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connector, Rj45, Jack, 1Port, 8P8C, Cat3; Modular Connector Type Amphenol Sine/tuchel - 93X4654 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C, Cat3; Modular Connector Type Amphenol Sine/tuchel
93X4654
Connector, Rj45, Jack, 1Port, 8P8C, Cat3; Modular Connector Type Amphenol Sine/tuchel 93X4654
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel - 77AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel
77AC3217
Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel 77AC3217
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:Cat3; Product Range:XLRnet Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Jack RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; LAN Category:Cat3; Product Range:XLRnet Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Jack RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJX8FA3HB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJX8FA3HB
Modular Connectors / Ethernet Connectors RJX8FA3HB
Modular Connectors / Ethernet Connectors XLRnet B Type Horizontal PCB CAT3

Modular Connectors / Ethernet Connectors XLRnet B Type Horizontal PCB CAT3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617976 889-RJX8FA3HB-ND 93X4654 77AC3217 RJX8FA3HB
Product Name XLR Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connector, Rj45, Jack, 1Port, 8P8C, Cat3; Modular Connector Type Amphenol Sine/tuchel Rj45 Connector, Jack, 8P8C, 1Port, Th; Lan Category Amphenol Sine/tuchel Modular Connectors / Ethernet Connectors
Connector Type Audio / Video RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Category Modular Connector and RJ Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Combo Jacks - 1-1775855-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details