TE Connectivity Combo Jacks 1-1775855-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-67 - 185 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-67 - 185 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 1-1775855-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
1-1775855-1
Combo Jacks 1-1775855-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-67 - 185 DEGF , -40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shell Plating Material : Nickel
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Ports : 1
  • Number of Positions : 8, 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, 1
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-67 - 185 DEGF , -40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A124537-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A124537-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A124537-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1111-1-1775855-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1111-1-1775855-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1111-1-1775855-1-ND
USB CONNECTORS RJ45 W/ USB HTD B

USB CONNECTORS RJ45 W/ USB HTD B

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-1775855-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1775855-1
Modular Connectors / Ethernet Connectors 1-1775855-1
RJ45 W/ USB HTD BLK 30u

RJ45 W/ USB HTD BLK 30u

Buy Now
Stacked Connector, Rj45 - Usb Type A, Right Angle Pcb; No. Of Contacts Te Connectivity - 21R1835 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Connector, Rj45 - Usb Type A, Right Angle Pcb; No. Of Contacts Te Connectivity
21R1835
Stacked Connector, Rj45 - Usb Type A, Right Angle Pcb; No. Of Contacts Te Connectivity 21R1835
STACKED CONNECTOR, RJ45 - USB TYPE A, RIGHT ANGLE PCB; No. of Contacts:12Contacts; Gender:Receptacle; Connector Type:RJ45 / USB 2.0 A; Contact Termination Type:Through Hole; Product Range:A-RJ45 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

STACKED CONNECTOR, RJ45 - USB TYPE A, RIGHT ANGLE PCB; No. of Contacts:12Contacts; Gender:Receptacle; Connector Type:RJ45 / USB 2.0 A; Contact Termination Type:Through Hole; Product Range:A-RJ45 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1-1775855-1
USB Connectors 1-1775855-1
USB Connectors RJ45 W/ USB HTD BLK 30u"

USB Connectors RJ45 W/ USB HTD BLK 30u"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1775855-1 A124537-ND 1111-1-1775855-1-ND 1-1775855-1 21R1835 1-1775855-1
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Stacked Connector, Rj45 - Usb Type A, Right Angle Pcb; No. Of Contacts Te Connectivity USB Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A Modular Connector and RJ Connector Modular Connector and RJ Connector USB USB
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole PCB Mount
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data