CAT5 RJ45 MODULAR JACK, 8POS, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84K8200 |
| Product Name | Cat5 Rj45 Modular Jack, 8Pos, 2 Port; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector |