TE Connectivity Rj45 Modular Jack Assembly; Modular Connector Type Te Connectivity 1116515-1

Description
RJ45 MODULAR JACK ASSEMBLY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
RJ45 MODULAR JACK ASSEMBLY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular Jack Assembly; Modular Connector Type Te Connectivity - 73C4280 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack Assembly; Modular Connector Type Te Connectivity
73C4280
Rj45 Modular Jack Assembly; Modular Connector Type Te Connectivity 73C4280
RJ45 MODULAR JACK ASSEMBLY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Shielded RoHS Compliant: Yes

RJ45 MODULAR JACK ASSEMBLY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C4280
Product Name Rj45 Modular Jack Assembly; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
6 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details