Amphenol Commercial Products Modular Connectors / Ethernet Connectors RJSAE-5380-08

Description
Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45
Datasheet
Description
Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJSAE-5380-08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5380-08
Modular Connectors / Ethernet Connectors RJSAE-5380-08
Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45

Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions - 84K8189 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions
84K8189
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions 84K8189
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJSAE-5380-08 84K8189
Product Name Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details