Amphenol Communications Solutions Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions RJHSE-538A-08

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions - 84K8171 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions
84K8171
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions 84K8171
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8171
Product Name Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221Y08E60 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details