Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 PORT G/Y LEDS
MOD CONN, RJ45, JACK, 8P8C, 8PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE-5384-08 | 01M6253 |
| Product Name | Modular Connectors / Ethernet Connectors | Mod Conn, Rj45, Jack, 8P8C, 8Port, Cat5; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | |
| Geometry | Right Angle | |
| Termination | Through Hole |