Amphenol Commercial Products Cat5 Rj45 Modular Jack, 8Pos, 8 Port; Modular Connector Type Amphenol Communications Solutions RJHSE-5381-08

Description
CAT5 RJ45 MODULAR JACK, 8POS, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8POS, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8Pos, 8 Port; Modular Connector Type Amphenol Communications Solutions - 84K8177 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8Pos, 8 Port; Modular Connector Type Amphenol Communications Solutions
84K8177
Cat5 Rj45 Modular Jack, 8Pos, 8 Port; Modular Connector Type Amphenol Communications Solutions 84K8177
CAT5 RJ45 MODULAR JACK, 8POS, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8POS, 8 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 8 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - RJHSE-5381-08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJHSE-5381-08
Modular Connectors / Ethernet Connectors RJHSE-5381-08
Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP

Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84K8177 RJHSE-5381-08
Product Name Cat5 Rj45 Modular Jack, 8Pos, 8 Port; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount Board Lock
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Modular Connectors / Ethernet Connectors - E222V08E11 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers