PATCH CORD, CAT 6A, 45M, BLACK; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:148ft; Cable Length - Metric:45m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | RJFSFTP6A4500 | 08X2387 |
| Product Name | Cable Assemblies | Patch Cord, Cat 6A, 45M, Black; Lan Category Amphenol Pcd |
| Cable Type | Cat 5 | Cat 6 |
| Application | LAN / Ethernet | |
| Product Type | Patch |