Amphenol Corporation Cable Assemblies RJFSFTP65000

Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet
Description
CABLE CAT5E RJ45 PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP65000
Cable Assemblies RJFSFTP65000
CABLE CAT5E RJ45 PLUG

CABLE CAT5E RJ45 PLUG

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - RJFSFTP65000-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
RJFSFTP65000-ND
Modular/Ethernet Cables (RJ45, RJ11) RJFSFTP65000-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 164.04' (50.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 164.04' (50.00m) Double Shielded

Buy Now Datasheet
Patch Cord, Cat 6, 50M, Black; Lan Category Amphenol Pcd - 08X2412 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, 50M, Black; Lan Category Amphenol Pcd
08X2412
Patch Cord, Cat 6, 50M, Black; Lan Category Amphenol Pcd 08X2412
PATCH CORD, CAT 6, 50M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, 50M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP65000 RJFSFTP65000-ND 08X2412
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Cat 6, 50M, Black; Lan Category Amphenol Pcd
Cable Type Cat 5 Cat 6 Cat 6
Application LAN / Ethernet LAN / Ethernet
Cable Length 164 ft (500 dm) 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details