Amphenol PCD Cable Assemblies RJFSFTP5E0152

Description
FIELD BUS Cord Set 1.52m 24AWG 8 POS RJ
Request a Quote Datasheet
Description
FIELD BUS Cord Set 1.52m 24AWG 8 POS RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - RJFSFTP5E0152 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP5E0152
Cable Assemblies RJFSFTP5E0152
FIELD BUS Cord Set 1.52m 24AWG 8 POS RJ

FIELD BUS Cord Set 1.52m 24AWG 8 POS RJ

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
RJFSFTP5E0152
Cable Assemblies RJFSFTP5E0152
CAT5E CABLE ASSY, ITAR CTRL

CAT5E CABLE ASSY, ITAR CTRL

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - APC1898-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
APC1898-ND
Modular/Ethernet Cables (RJ45, RJ11) APC1898-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Double Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - RJFSFTP5E0152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
RJFSFTP5E0152
Cable Assemblies - Modular Cables RJFSFTP5E0152
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site
Sftp Ethernet Cable, Cat5E, 5Ft, Black; Lan Category Amphenol Pcd - 07J9744 - Newark, An Avnet Company
Chicago, IL, United States
Sftp Ethernet Cable, Cat5E, 5Ft, Black; Lan Category Amphenol Pcd
07J9744
Sftp Ethernet Cable, Cat5E, 5Ft, Black; Lan Category Amphenol Pcd 07J9744
SFTP ETHERNET CABLE, CAT5E, 5FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

SFTP ETHERNET CABLE, CAT5E, 5FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RJFSFTP5E0152 RJFSFTP5E0152 APC1898-ND RJFSFTP5E0152 07J9744
Product Name Cable Assemblies Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Sftp Ethernet Cable, Cat5E, 5Ft, Black; Lan Category Amphenol Pcd
Product Type Fieldbus
Cable Type Cat 5 Cat 5 Cat 5
Application LAN / Ethernet LAN / Ethernet
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details