Amphenol Corporation Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd RJF6MG.

Description
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: No
Description
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd - 28AC1650 - Newark, An Avnet Company
Chicago, IL, United States
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
28AC1650
Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd 28AC1650
RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: No

RJ FIELD ETHERNET CONNECTOR, PLUG, 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC1650
Product Name Rj Field Ethernet Connector, Plug, 8 Position Cable; Modular Connector Type Amphenol Pcd
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Jack - 10117863-1436020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details