Amphenol Corporation Connector, Modular Jack, 4Port, 8P8C; Modular Connector Type Amphenol Communications Solutions RJE72-488-14A1

Description
CONNECTOR, MODULAR JACK, 4PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MODULAR JACK, 4PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Modular Jack, 4Port, 8P8C; Modular Connector Type Amphenol Communications Solutions - 47W2092 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular Jack, 4Port, 8P8C; Modular Connector Type Amphenol Communications Solutions
47W2092
Connector, Modular Jack, 4Port, 8P8C; Modular Connector Type Amphenol Communications Solutions 47W2092
CONNECTOR, MODULAR JACK, 4PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, MODULAR JACK, 4PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W2092
Product Name Connector, Modular Jack, 4Port, 8P8C; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details