Amphenol Corporation Connector, Shld, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Amphenol Communications Solutions RJE45-188-1411

Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
Datasheet
Description
CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Shld, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Amphenol Communications Solutions - 79Y0438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Amphenol Communications Solutions
79Y0438
Connector, Shld, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Amphenol Communications Solutions 79Y0438
CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

CONNECTOR, SHLD, RJ45, JACK, 8P8C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJE45-188-1411 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJE45-188-1411
Modular Connectors / Ethernet Connectors RJE45-188-1411
Modular Connectors / Ethernet Connectors 1 PORT 8P LOW PROFILE CAT6

Modular Connectors / Ethernet Connectors 1 PORT 8P LOW PROFILE CAT6

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 79Y0438 RJE45-188-1411
Product Name Connector, Shld, Rj45, Jack, 8P8C, Cat6; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount Board Lock
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Ethernet Couplers - 2035599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
View Details