Cable Assembly XLR Female, XLR Male to RJ45, 8p3c 1.64' (500.0mm)
ADPTR CABLE, XLR X 2-RJ45 SKT, 500MM; Connector Type A:XLR 3 Position Jack (2); Connector Type B:RJ45 Jack; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:Amphe-Dante™ Series RoHS Compliant: Yes
ADPTR CABLE, XLR X 2-RJ45 SKT, 500MM; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Colour:Black; Product Range:Amphe-Dante RJD Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:XLR Socket, 3 Way, x 2; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 889-3386-ND | 98AC5492 | 29AK5111 |
| Product Name | Between Series Adapter Cables | Adptr Cable, Xlr X 2-Rj45 Skt, 500Mm; Connector Type A Amphenol Sine/tuchel | Adptr Cable, Xlr X 2-Rj45 Skt, 500Mm; Cable Length Imperial Amphenol Sine/tuchel |
| Cable Shielding | No Shielding |