Amphenol Commercial Products Modular Connectors / Ethernet Connectors RJCSE-5380-01

Description
Modular Connectors / Ethernet Connectors RJ45;8 contacts;sh RA TH;SMT w/out LEDs
Datasheet
Description
Modular Connectors / Ethernet Connectors RJ45;8 contacts;sh RA TH;SMT w/out LEDs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RJCSE-5380-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJCSE-5380-01
Modular Connectors / Ethernet Connectors RJCSE-5380-01
Modular Connectors / Ethernet Connectors RJ45;8 contacts;sh RA TH;SMT w/out LEDs

Modular Connectors / Ethernet Connectors RJ45;8 contacts;sh RA TH;SMT w/out LEDs

Buy Now Datasheet
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 79Y0456 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
79Y0456
Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 79Y0456
CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: No

CONNECTOR, SHLD, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJCSE-5380-01 79Y0456
Product Name Modular Connectors / Ethernet Connectors Connector, Shld, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products