Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks RJ11F22G

Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJ11F22G-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJ11F22G-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJ11F22G-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded Cat5e

Buy Now Datasheet
Swedesboro, NJ, United States
Field Bus Connector

Field Bus Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJ11F22G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJ11F22G
Modular Connectors / Ethernet Connectors RJ11F22G
Modular Connectors / Ethernet Connectors Female Solder Olive Sq Flange Rcpt Olive

Modular Connectors / Ethernet Connectors Female Solder Olive Sq Flange Rcpt Olive

Buy Now Datasheet
connector,metal circular panel mount receptacle,rj11 to pc board,bayonet,green - 70026535 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular panel mount receptacle,rj11 to pc board,bayonet,green
70026535
connector,metal circular panel mount receptacle,rj11 to pc board,bayonet,green 70026535
The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request. Mechanical Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482) Shock, Vibration, and Traction Resistant Use Any Standard RJ11 Cordset No Tooling Required Shell Size 14 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation) Mating Cycles : 500 min Environmental Protection Sealing: IP67 Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102 Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair) Humidity: 21 days, 43°C, 98 % Humidity Thermal Shock: 5 Cycles at -40°C / +100°C Temperature Range : -40°C / +85°C

The RJ11 Field Connector allows the use of any standard RJ11 connectors for harsh environments. The RJ11 Field connector is a rugged, metal circular shell based on MIL-C-26482. Various other plating options are available upon request.
Mechanical

  • Shell Based or 1⁄4 Turn Bayonet Coupling (MIL-C-26482)
  • Shock, Vibration, and Traction Resistant
  • Use Any Standard RJ11 Cordset
  • No Tooling Required
  • Shell Size 14
  • 4 Mechanical Coding / Polarization Possibilities by the User (Insert Rotation)
  • Mating Cycles : 500 min
    Environmental Protection
  • Sealing: IP67
  • Salt Spray : 48 h with Nickel Plating> 96 h with Black Coating> 500 h with Hard Anodic Coating and Cadmium
  • Fire Retardant / Low Smoke: UL94 V0 and NF F 16 101 & 16 102
  • Vibrations : 10 ?500 Hz, 10 g, 3 Axes : No Discontinuity> 10 nanos
  • Shocks : IK06 : Weight of 250 g Drop from 40 cm [15.75 in] onto Connectors (Mated Pair)
  • Humidity: 21 days, 43°C, 98 % Humidity
  • Thermal Shock: 5 Cycles at -40°C / +100°C
  • Temperature Range : -40°C / +85°C
Supplier's Site
Rohs Compliant Amphenol Pcd - 22M1757 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Amphenol Pcd
22M1757
Rohs Compliant Amphenol Pcd 22M1757
ROHS COMPLIANT: NO

ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJ11F22G-ND RJ11F22G RJ11F22G 70026535 22M1757
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors connector,metal circular panel mount receptacle,rj11 to pc board,bayonet,green Rohs Compliant Amphenol Pcd
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data