CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:PWF (12A) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PWF-04AMMM-SL7A01 | 48W0762 |
| Product Name | Power Connectors | Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |