Position Circular Connector
CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PWE-05BFFA-SL7001 | PWE-05BFFA-SL7001-ND | 04AC9551 |
| Product Name | Power Connectors | Circular Connector Assemblies | Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 277 volts |