10 MM - CERAMIC POTENTIOMETER TH Product overview: PTC10LH01-203A2020 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PTC10LH01-203A202
20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-PTC10LH01-203A2020 | 1993-PTC10LH01-203A2020-ND |
| Product Name | Trimmer Potentiometer | Trimmer Potentiometers |
| Resistance Range | 20000 ohms | |
| Operating DC Voltage | 200 volts | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| Standards and Certifications | RoHS |