Rochester Electronics Quad Digital Potentiometer AD5233BRU50-REEL7

Description
NVM, QUAD 64-POSITION DIGI-POT Product overview: AD5233BRU50-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5233BRU50-REEL 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NVM, QUAD 64-POSITION DIGI-POT Product overview: AD5233BRU50-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5233BRU50-REEL 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digital Potentiometer - 717-AD5233BRU50-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Digital Potentiometer
717-AD5233BRU50-REEL7
Quad Digital Potentiometer 717-AD5233BRU50-REEL7
NVM, QUAD 64-POSITION DIGI-POT Product overview: AD5233BRU50-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5233BRU50-REEL 7 can be used for catalog matching and distributor lookup.

NVM, QUAD 64-POSITION DIGI-POT Product overview: AD5233BRU50-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5233BRU50-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5233BRU50-REEL7
859462-AD5233BRU50-REEL7
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5233BRU50-REEL7 859462-AD5233BRU50-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859462-AD5233BRU50-R EEL7 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD5233BRU50-REE L7, 2156-AD5233BRU50-REE L7-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859462-AD5233BRU50-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD5233BRU50-REEL7, 2156-AD5233BRU50-REEL7-ADTR-ND

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5233BRU50-REEL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5233BRU50-REEL7
Data Acquisition - Digital Potentiometers AD5233BRU50-REEL7
IC DGTL POT QUAD 64POS 24-TSSOP

IC DGTL POT QUAD 64POS 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 717-AD5233BRU50-REEL7 859462-AD5233BRU50-REEL7 AD5233BRU50-REEL7
Product Name Quad Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - AD5233BRU50-REEL7 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0531 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details