Amphenol Corporation Trimmer Potentiometers PT6KV-253A2020-PM

Description
25 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1032-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1032-ND
Trimmer Potentiometers 1993-1032-ND
25 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

25 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4704 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4704
Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4704
TRIMMER, 25K, 0.1W, 1TURN; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 25K, 0.1W, 1TURN; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1032-ND 07AH4704
Product Name Trimmer Potentiometers Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details