Amphenol Corporation Trimmer Potentiometers PT10MV10-503A2020-PM-S

Description
50 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1097-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1097-ND
Trimmer Potentiometers 1993-1097-ND
50 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

50 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5737 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5737
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5737
TRIMMER, 50K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT10 Series; Product Width:-RoHS Compliant: Yes

TRIMMER, 50K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT10 Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1097-ND 71AC5737
Product Name Trimmer Potentiometers Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details