PT 19C 19#20 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT08E14-19SX | 63K6121 |
| Product Name | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |