Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT08E10-2PX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT08E10-2PX
MIL Spec Connector - MIL-DTL-26482 I PT08E10-2PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial - 19M7866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial
19M7866
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial 19M7866
CIRCULAR CONNECTOR PLUG, SIZE 10, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT08E10-2PX 19M7866
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details