Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT07SE12-3P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT07SE12-3P
MIL Spec Connector - MIL-DTL 5015, I PT07SE12-3P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial - 31C0973 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
31C0973
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial 31C0973
JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE12-3P 31C0973
Product Name MIL Spec Connector - MIL-DTL 5015, I Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers