Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07SE-18-11S

Description
AI-CRIMP JAM-NUT RECEPTACLE 26482-1
Request a Quote Datasheet
Description
AI-CRIMP JAM-NUT RECEPTACLE 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07SE-18-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07SE-18-11S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07SE-18-11S
AI-CRIMP JAM-NUT RECEPTACLE 26482-1

AI-CRIMP JAM-NUT RECEPTACLE 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-18-11S
MIL Spec Connector - MIL-DTL-26482 I PT07SE-18-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-18-11S
MIL Spec Connector - MIL-DTL-26482 I PT07SE-18-11S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial - 06K0576 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial
06K0576
Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial 06K0576
JAM NUT CONNECTOR RCPT, SIZE 18, 11POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 18, 11POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07SE-18-11S PT07SE-18-11S 06K0576
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details