Amphenol Industrial Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial PT07SE-14-91S

Description
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:14
Description
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial - 17K0784 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial
17K0784
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial 17K0784
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:14

JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17K0784
Product Name Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details