3 Position Circular Connector Receptacle, Female Sockets Crimp
CONNECTOR
CONNECTOR
JAM NUT CONN, RCPT, SIZE 12, 3POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT07SE-12-3S-ND | PT07SE-12-3S | 17K0638 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |