Amphenol Corporation Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol PT07E14-12P-027

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol - 31M2919 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol
31M2919
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol 31M2919
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2919
Product Name Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products