Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT07E12-3S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT07E12-3S
MIL Spec Connector - MIL-DTL 5015, I PT07E12-3S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial - 92C3472 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
92C3472
Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial 92C3472
JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E12-3S 92C3472
Product Name MIL Spec Connector - MIL-DTL 5015, I Jam Nut Connector, Plug, Size 12, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers