Amphenol Industrial Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial PT07A8-3P

Description
PT 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
PT 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#20 PIN RECP

PT 3C 3#20 PIN RECP

Buy Now
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial - 97J2368 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
97J2368
Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial 97J2368
JAM NUT CONNECTOR, PLUG, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07A8-3P 97J2368
Product Name Jam Nut Connector, Plug, Size 8, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DC Micro (M12) receptacle - 888D-M4AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Standard Circular Connectors - 1-2314102-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers